McMaster-Carr Supply Company D Sub Cable, Db9 Plug-Db9 Socket, 25Ft; Connector Type A Mcm 83-942

Description
D SUB CABLE, DB9 PLUG-DB9 SOCKET, 25FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Product Range:-; Connector Type:D Sub RoHS Compliant: Yes
Description
D SUB CABLE, DB9 PLUG-DB9 SOCKET, 25FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Product Range:-; Connector Type:D Sub RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Cable, Db9 Plug-Db9 Socket, 25Ft; Connector Type A Mcm - 29C9059 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cable, Db9 Plug-Db9 Socket, 25Ft; Connector Type A Mcm
29C9059
D Sub Cable, Db9 Plug-Db9 Socket, 25Ft; Connector Type A Mcm 29C9059
D SUB CABLE, DB9 PLUG-DB9 SOCKET, 25FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Product Range:-; Connector Type:D Sub RoHS Compliant: Yes

D SUB CABLE, DB9 PLUG-DB9 SOCKET, 25FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Product Range:-; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29C9059
Product Name D Sub Cable, Db9 Plug-Db9 Socket, 25Ft; Connector Type A Mcm
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details