The D Sub Cable, DB9 Socket-DB9 Socket, 6Ft is designed for reliable serial connections. It features a cable length of 1.83 meters (6 feet) and is constructed with a non-UL 28AWG cable comprising 9 conductors plus additional wires. The connectors are female DB9 types, specifically the CDS-09S model, with two pieces included. The inner molding is made of PVC, while the outer molding is GY22/50P, providing durability. The cable has a grey jacket and is RoHS compliant, making it suitable for various electronic applications. This product is ideal for engineers seeking a dependable DB9 serial cable for their projects.
D SUB CABLE, DB9 SOCKET-DB9 SOCKET, 6FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C7534 |
| Product Name | D Sub Cable, Db9 Socket-Db9 Socket, 6Ft; Connector Type A Mcm |
| Cable Length | 6 ft (18.3 dm) |