McMaster-Carr Supply Company Rs-232 Jumper Box; No. Of Contacts Mcm 83-740

Description
RS-232 Jumper Box; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp / Solder; D Sub Shell Size:DB; Product Range:RS232; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RS-232 Jumper Box; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp / Solder; D Sub Shell Size:DB; Product Range:RS232; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rs-232 Jumper Box; No. Of Contacts Mcm - 16F1463 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Jumper Box; No. Of Contacts Mcm
16F1463
Rs-232 Jumper Box; No. Of Contacts Mcm 16F1463
RS-232 Jumper Box; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp / Solder; D Sub Shell Size:DB; Product Range:RS232; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RS-232 Jumper Box; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp / Solder; D Sub Shell Size:DB; Product Range:RS232; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1463
Product Name Rs-232 Jumper Box; No. Of Contacts Mcm
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products