McMaster-Carr Supply Company No. Of Positions Mcm 83-3810

Description
No. of Positions:25Position s; Connector Type:-; Connector Shell Size:-; Product Range:-; Gender:-; Connector Body Material:Plastic Body; For Use With:25-Pin D-Sub Connector RoHS Compliant: Yes
Description
No. of Positions:25Position s; Connector Type:-; Connector Shell Size:-; Product Range:-; Gender:-; Connector Body Material:Plastic Body; For Use With:25-Pin D-Sub Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Positions Mcm - 39C0568 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Mcm
39C0568
No. Of Positions Mcm 39C0568
No. of Positions:25Position s; Connector Type:-; Connector Shell Size:-; Product Range:-; Gender:-; Connector Body Material:Plastic Body; For Use With:25-Pin D-Sub Connector RoHS Compliant: Yes

No. of Positions:25Positions; Connector Type:-; Connector Shell Size:-; Product Range:-; Gender:-; Connector Body Material:Plastic Body; For Use With:25-Pin D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39C0568
Product Name No. Of Positions Mcm
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details