CABLE; Fibre Type:-; Fibre Diameter:62.5µm; No. of Fibers:-; External Diameter:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18C0240 |
| Product Name | Cable; Fibre Type Mcm |
| Standards / Certifications | RoHS |