McMaster-Carr Supply Company 25 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 83-250

Description
25 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:-; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
25 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:-; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
25 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm - 50B5323 - Newark, An Avnet Company
Chicago, IL, United States
25 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
50B5323
25 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 50B5323
25 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:-; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

25 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:-; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5323
Product Name 25 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details