McMaster-Carr Supply Company 25 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 83-240

Description
25 Pin Male Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
25 Pin Male Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
25 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm - 50B5322 - Newark, An Avnet Company
Chicago, IL, United States
25 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
50B5322
25 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 50B5322
25 Pin Male Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

25 Pin Male Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5322
Product Name 25 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details