McMaster-Carr Supply Company 15 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 83-235

Description
15 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:15Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
15 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:15Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
15 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm - 91B9360 - Newark, An Avnet Company
Chicago, IL, United States
15 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
91B9360
15 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 91B9360
15 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:15Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

15 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:15Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91B9360
Product Name 15 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products