McMaster-Carr Supply Company 15 Pin Hd Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 83-2270

Description
15 Pin HD Male Solder Type Series ?D? Sub Connector; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes
Description
15 Pin HD Male Solder Type Series ?D? Sub Connector; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
15 Pin Hd Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm - 93B6751 - Newark, An Avnet Company
Chicago, IL, United States
15 Pin Hd Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
93B6751
15 Pin Hd Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 93B6751
15 Pin HD Male Solder Type Series ?D? Sub Connector; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

15 Pin HD Male Solder Type Series ?D? Sub Connector; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93B6751
Product Name 15 Pin Hd Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers