McMaster-Carr Supply Company 9 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 83-220

Description
9 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:-; Product Range:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
9 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:-; Product Range:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm - 50B5320 - Newark, An Avnet Company
Chicago, IL, United States
9 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
50B5320
9 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 50B5320
9 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:-; Product Range:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

9 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:-; Product Range:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5320
Product Name 9 Pin Hood Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products