McMaster-Carr Supply Company 9 Pin Female Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 83-215

Description
9 Pin Female Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
9 Pin Female Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Pin Female Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm - 96B6602 - Newark, An Avnet Company
Chicago, IL, United States
9 Pin Female Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
96B6602
9 Pin Female Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 96B6602
9 Pin Female Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

9 Pin Female Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B6602
Product Name 9 Pin Female Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Right Angle UHF Female to UHF Male, Adapter - 9243 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details