McMaster-Carr Supply Company 9 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 83-210

Description
9 Pin Male Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
9 Pin Male Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
9 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm - 96B6443 - Newark, An Avnet Company
Chicago, IL, United States
9 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
96B6443
9 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm 96B6443
9 Pin Male Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

9 Pin Male Solder Type Series ?D? Sub Connector; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B6443
Product Name 9 Pin Male Solder Type Series ?d? Sub Connector; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 160245403 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details