McMaster-Carr Supply Company 1 X 8 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm 83-15410

Description
1 X 8 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:8Positions ; Rated Current:3A RoHS Compliant: Yes
Description
1 X 8 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:8Positions ; Rated Current:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1 X 8 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm - 97W4646 - Newark, An Avnet Company
Chicago, IL, United States
1 X 8 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm
97W4646
1 X 8 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm 97W4646
1 X 8 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:8Positions ; Rated Current:3A RoHS Compliant: Yes

1 X 8 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:8Positions; Rated Current:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97W4646
Product Name 1 X 8 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details