McMaster-Carr Supply Company 1 X 6 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm 83-15409

Description
1 X 6 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:6Positions ; Rated Current:3A RoHS Compliant: Yes
Description
1 X 6 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:6Positions ; Rated Current:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1 X 6 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm - 97W4645 - Newark, An Avnet Company
Chicago, IL, United States
1 X 6 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm
97W4645
1 X 6 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm 97W4645
1 X 6 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:6Positions ; Rated Current:3A RoHS Compliant: Yes

1 X 6 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:6Positions; Rated Current:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97W4645
Product Name 1 X 6 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products