McMaster-Carr Supply Company Break-Away 2.54Mm 40-Pin Strip Male Header; Pitch Spacing Mcm 83-15402

Description
Break-away 2.54mm 40-pin strip male header; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Header; No. of Positions:40Position s; Rated Current:3A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet
Description
Break-away 2.54mm 40-pin strip male header; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Header; No. of Positions:40Position s; Rated Current:3A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Break-Away 2.54Mm 40-Pin Strip Male Header; Pitch Spacing Mcm - 97W4638 - Newark, An Avnet Company
Chicago, IL, United States
Break-Away 2.54Mm 40-Pin Strip Male Header; Pitch Spacing Mcm
97W4638
Break-Away 2.54Mm 40-Pin Strip Male Header; Pitch Spacing Mcm 97W4638
Break-away 2.54mm 40-pin strip male header; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Header; No. of Positions:40Position s; Rated Current:3A; Rated Voltage:250V RoHS Compliant: Yes

Break-away 2.54mm 40-pin strip male header; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Header; No. of Positions:40Positions; Rated Current:3A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97W4638
Product Name Break-Away 2.54Mm 40-Pin Strip Male Header; Pitch Spacing Mcm
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH20605L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details