McMaster-Carr Supply Company Connector Type A Mcm 83-0830

Description
Connector Type A:Molex 4-pin Plug; Connector Type B:Molex 4-pin Socket; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:Molex 4-pin Plug; Connector Type B:Molex 4-pin Socket; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 16F1465 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
16F1465
Connector Type A Mcm 16F1465
Connector Type A:Molex 4-pin Plug; Connector Type B:Molex 4-pin Socket; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Connector Type A:Molex 4-pin Plug; Connector Type B:Molex 4-pin Socket; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F1465
Product Name Connector Type A Mcm
Cable Length 4 ft (12.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details