McMaster-Carr Supply Company No. Of Contacts Mcm 83-0450

Description
No. of Contacts:9Contacts; Gender:Socket; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
No. of Contacts:9Contacts; Gender:Socket; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 91B8740 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
91B8740
No. Of Contacts Mcm 91B8740
No. of Contacts:9Contacts; Gender:Socket; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

No. of Contacts:9Contacts; Gender:Socket; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91B8740
Product Name No. Of Contacts Mcm
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details