McMaster-Carr Supply Company No. Of Contacts Mcm 83-0295

Description
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 50B5314 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
50B5314
No. Of Contacts Mcm 50B5314
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5314
Product Name No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products