McMaster-Carr Supply Company No. Of Contacts Mcm 83-0230

Description
No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 39C0576 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
39C0576
No. Of Contacts Mcm 39C0576
No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0576
Product Name No. Of Contacts Mcm
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers