1 Ft IBM Type Monitor AC Extension Cord; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Imperial:1ft; Cable Length - Metric:0.3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 39C1558 |
| Product Name | 1 Ft Ibm Type Monitor Ac Extension Cord; Connector Type A Mcm |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black