McMaster-Carr Supply Company 1 Ft Ac Adaptor For Ibm Type Monitor; Connector Type A Mcm 83-0075

Description
1 Ft AC Adaptor for IBM Type Monitor; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Imperial:1ft; Cable Length - Metric:0.3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
1 Ft AC Adaptor for IBM Type Monitor; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Imperial:1ft; Cable Length - Metric:0.3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1 Ft Ac Adaptor For Ibm Type Monitor; Connector Type A Mcm - 95B5382 - Newark, An Avnet Company
Chicago, IL, United States
1 Ft Ac Adaptor For Ibm Type Monitor; Connector Type A Mcm
95B5382
1 Ft Ac Adaptor For Ibm Type Monitor; Connector Type A Mcm 95B5382
1 Ft AC Adaptor for IBM Type Monitor; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Imperial:1ft; Cable Length - Metric:0.3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

1 Ft AC Adaptor for IBM Type Monitor; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Imperial:1ft; Cable Length - Metric:0.3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B5382
Product Name 1 Ft Ac Adaptor For Ibm Type Monitor; Connector Type A Mcm
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers