McMaster-Carr Supply Company Resistance Mcm 67-470

Description
Resistance:470ohm; Product Range:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide Film; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet
Description
Resistance:470ohm; Product Range:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide Film; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 92B1637 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
92B1637
Resistance Mcm 92B1637
Resistance:470ohm; Product Range:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide Film; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes

Resistance:470ohm; Product Range:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide Film; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92B1637
Product Name Resistance Mcm
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details