McMaster-Carr Supply Company Resistance Mcm 67-2.2

Description
Resistance:2.2ohm; Product Range:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Resistance:2.2ohm; Product Range:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 78X5967 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
78X5967
Resistance Mcm 78X5967
Resistance:2.2ohm; Product Range:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Resistance:2.2ohm; Product Range:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78X5967
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details