McMaster-Carr Supply Company Resistance Mcm 66-470

Description
Resistance:470ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes
Datasheet
Description
Resistance:470ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 05W4430 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
05W4430
Resistance Mcm 05W4430
Resistance:470ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes

Resistance:470ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05W4430
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details