McMaster-Carr Supply Company Resistance Mcm 66-220

Description
Resistance:220ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes
Datasheet
Description
Resistance:220ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 48W4511 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
48W4511
Resistance Mcm 48W4511
Resistance:220ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes

Resistance:220ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W4511
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details