McMaster-Carr Supply Company Resistance Mcm 66-10

Description
Resistance:10ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes
Datasheet
Description
Resistance:10ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 27X3822 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
27X3822
Resistance Mcm 27X3822
Resistance:10ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes

Resistance:10ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:2.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27X3822
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details