McMaster-Carr Supply Company Antenna Type Mcm 60-190

Description
Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:
Description
Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Mcm - 30C8608 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Mcm
30C8608
Antenna Type Mcm 30C8608
Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:

Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 30C8608
Product Name Antenna Type Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers