McMaster-Carr Supply Company 1 3/8 X 18 Tpi 16 Ohm / 70V Pa Speaker Horn Driver 100Wrms; Product Range Mcm 555-8910

Description
1 3/8 X 18 Tpi 16 ohm / 70V PA Speaker Horn Driver 100Wrms; Product Range:- RoHS Compliant: Yes
Description
1 3/8 X 18 Tpi 16 ohm / 70V PA Speaker Horn Driver 100Wrms; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1 3/8 X 18 Tpi 16 Ohm / 70V Pa Speaker Horn Driver 100Wrms; Product Range Mcm - 63M0663 - Newark, An Avnet Company
Chicago, IL, United States
1 3/8 X 18 Tpi 16 Ohm / 70V Pa Speaker Horn Driver 100Wrms; Product Range Mcm
63M0663
1 3/8 X 18 Tpi 16 Ohm / 70V Pa Speaker Horn Driver 100Wrms; Product Range Mcm 63M0663
1 3/8 X 18 Tpi 16 ohm / 70V PA Speaker Horn Driver 100Wrms; Product Range:- RoHS Compliant: Yes

1 3/8 X 18 Tpi 16 ohm / 70V PA Speaker Horn Driver 100Wrms; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 63M0663
Product Name 1 3/8 X 18 Tpi 16 Ohm / 70V Pa Speaker Horn Driver 100Wrms; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Home Audio, Bookshelf Loudspeaker - CS 23 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details