McMaster-Carr Supply Company Foot Pedal Switch; No. Of Circuits Mcm 555-3105

Description
Foot Pedal Switch; No. of Circuits:-; Switch Actuator Style:-; Switch Mounting:-; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Foot Pedal Switch; No. of Circuits:-; Switch Actuator Style:-; Switch Mounting:-; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Pedal Switch; No. Of Circuits Mcm - 39C0676 - Newark, An Avnet Company
Chicago, IL, United States
Foot Pedal Switch; No. Of Circuits Mcm
39C0676
Foot Pedal Switch; No. Of Circuits Mcm 39C0676
Foot Pedal Switch; No. of Circuits:-; Switch Actuator Style:-; Switch Mounting:-; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes

Foot Pedal Switch; No. of Circuits:-; Switch Actuator Style:-; Switch Mounting:-; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 39C0676
Product Name Foot Pedal Switch; No. Of Circuits Mcm
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-4104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 2-2319847-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers