McMaster-Carr Supply Company Momentary Foot Pedal Switch; No. Of Circuits Mcm 555-3100

Description
Momentary Foot Pedal Switch; No. of Circuits:-; Switch Actuator Style:-; Switch Mounting:-; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes
Description
Momentary Foot Pedal Switch; No. of Circuits:-; Switch Actuator Style:-; Switch Mounting:-; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Momentary Foot Pedal Switch, part number 39C0675, features a durable design suitable for foot-operated control applications. It is constructed with a heavy steel housing that withstands the rigors of stage use. The switch includes a non-skid rubber base and foot pad to ensure stability during operation. It comes with a 10-foot shielded cable, terminated with a hand-soldered metal 1/4" phone plug, which includes spring strain relief for added durability. The internal momentary switch is rated for 5A and is normally open, with the option to be rewired for normally closed use. The dimensions of the switch when depressed are 1-1/8,Äù in height, 3-1/2,Äù in width, and 3-1/8,Äù in depth.

Datasheet Summary
Powered by GS/AI

The Momentary Foot Pedal Switch, part number 39C0675, features a durable design suitable for foot-operated control applications. It is constructed with a heavy steel housing that withstands the rigors of stage use. The switch includes a non-skid rubber base and foot pad to ensure stability during operation. It comes with a 10-foot shielded cable, terminated with a hand-soldered metal 1/4" phone plug, which includes spring strain relief for added durability. The internal momentary switch is rated for 5A and is normally open, with the option to be rewired for normally closed use. The dimensions of the switch when depressed are 1-1/8,Äù in height, 3-1/2,Äù in width, and 3-1/8,Äù in depth.

Suppliers

Company
Product
Description
Supplier Links
Momentary Foot Pedal Switch; No. Of Circuits Mcm - 39C0675 - Newark, An Avnet Company
Chicago, IL, United States
Momentary Foot Pedal Switch; No. Of Circuits Mcm
39C0675
Momentary Foot Pedal Switch; No. Of Circuits Mcm 39C0675
Momentary Foot Pedal Switch; No. of Circuits:-; Switch Actuator Style:-; Switch Mounting:-; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes

Momentary Foot Pedal Switch; No. of Circuits:-; Switch Actuator Style:-; Switch Mounting:-; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 39C0675
Product Name Momentary Foot Pedal Switch; No. Of Circuits Mcm
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2-2319848-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details