McMaster-Carr Supply Company Rack Mount Lcd Monitor Mount With Adjustable Tilt, Height And Depth; Panel Type Mcm 50-9452

Description
Rack Mount LCD Monitor Mount with Adjustable Tilt, Height and Depth; Panel Type:Monitor Mount; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Black; For Use With:LCD Monitors; External Height - Metric:355.6mm RoHS Compliant: Yes
Description
Rack Mount LCD Monitor Mount with Adjustable Tilt, Height and Depth; Panel Type:Monitor Mount; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Black; For Use With:LCD Monitors; External Height - Metric:355.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Lcd Monitor Mount With Adjustable Tilt, Height And Depth; Panel Type Mcm - 32T0499 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Lcd Monitor Mount With Adjustable Tilt, Height And Depth; Panel Type Mcm
32T0499
Rack Mount Lcd Monitor Mount With Adjustable Tilt, Height And Depth; Panel Type Mcm 32T0499
Rack Mount LCD Monitor Mount with Adjustable Tilt, Height and Depth; Panel Type:Monitor Mount; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Black; For Use With:LCD Monitors; External Height - Metric:355.6mm RoHS Compliant: Yes

Rack Mount LCD Monitor Mount with Adjustable Tilt, Height and Depth; Panel Type:Monitor Mount; Rack U Height:8U; Panel Material:Stainless Steel; Body Color:Black; For Use With:LCD Monitors; External Height - Metric:355.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 32T0499
Product Name Rack Mount Lcd Monitor Mount With Adjustable Tilt, Height And Depth; Panel Type Mcm
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details