McMaster-Carr Supply Company Banana Jack, Screw, Cable; Gender Mcm 50-4440

Description
BANANA JACK, SCREW, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: No
Datasheet
Description
BANANA JACK, SCREW, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, Screw, Cable; Gender Mcm - 39C0940 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Screw, Cable; Gender Mcm
39C0940
Banana Jack, Screw, Cable; Gender Mcm 39C0940
BANANA JACK, SCREW, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: No

BANANA JACK, SCREW, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0940
Product Name Banana Jack, Screw, Cable; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products