McMaster-Carr Supply Company Track Resistance Mcm 50-090

Description
Track Resistance:8ohm; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:9.53mm; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:- RoHS Compliant: No
Description
Track Resistance:8ohm; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:9.53mm; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 93B0914 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
93B0914
Track Resistance Mcm 93B0914
Track Resistance:8ohm; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:9.53mm; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:- RoHS Compliant: No

Track Resistance:8ohm; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:9.53mm; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93B0914
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers