McMaster-Carr Supply Company Resistance Mcm 47-010000

Description
Resistance:100ohm; Product Range:-; Power Rating:10W; Resistance Tolerance:-; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Resistance:100ohm; Product Range:-; Power Rating:10W; Resistance Tolerance:-; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 92T5001 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
92T5001
Resistance Mcm 92T5001
Resistance:100ohm; Product Range:-; Power Rating:10W; Resistance Tolerance:-; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Resistance:100ohm; Product Range:-; Power Rating:10W; Resistance Tolerance:-; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5001
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers