McMaster-Carr Supply Company Connector Type A Mcm 44-028B

Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 92H6162 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
92H6162
Connector Type A Mcm 92H6162
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92H6162
Product Name Connector Type A Mcm
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details