McMaster-Carr Supply Company Resistance Mcm 373-22K

Description
Resistance:22kohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:
Description
Resistance:22kohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 82T4815 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
82T4815
Resistance Mcm 82T4815
Resistance:22kohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:

Resistance:22kohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 82T4815
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details