McMaster-Carr Supply Company Resistance Mcm 373-220K

Description
Resistance:220kohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:
Description
Resistance:220kohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 82T4817 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
82T4817
Resistance Mcm 82T4817
Resistance:220kohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:

Resistance:220kohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:-; Automotive Qualification Standard:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 82T4817
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details