McMaster-Carr Supply Company Resistance Mcm 373-120

Description
Resistance:120ohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Diameter:
Description
Resistance:120ohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Diameter:

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 82T4801 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
82T4801
Resistance Mcm 82T4801
Resistance:120ohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Diameter:

Resistance:120ohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Diameter:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 82T4801
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details