The Resistance Mcm part number 92B1629 is a metal oxide film resistor designed for applications in consumer electronics, computers, telecommunications, and control instruments. It features a resistance value of 47 kΩ, a rated power of 500 mW, and a tolerance of ±5%. The resistor is flameproof and constructed with a ceramic rod, ensuring durability and reliability under various conditions. The operating temperature range for this resistor is -55°C to 155°C, making it suitable for a wide range of environments. It has a maximum working voltage of 250V and is compliant with RoHS standards. The resistor's construction includes a light gray flameproof coating that provides resistance to cleaning and industrial solvents. Additionally, it is designed to withstand soldering heat and has a high insulation resistance of over 1000 MΩ. Engineers considering this resistor should note its robust performance characteristics, including a resistance temperature coefficient within ±300 ppm/°C and a moisture-proof load life test that ensures stability under humid conditions. This product is suitable for applications requiring reliable performance and durability.
Resistance:47kohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92B1629 |
| Product Name | Resistance Mcm |
| Configuration | Single Resistor |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 47000 ohms |