McMaster-Carr Supply Company Resistance Mcm 37-4.7

Description
RESISTANCE:4.7OHM; PRODUCT RANGE:-; POWER RATING:500MW; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:METAL OXIDE; TEMPERATURE COEFFICIENT:-; AUTOMOTIVE QUALIFICATION STANDARD:
Description
RESISTANCE:4.7OHM; PRODUCT RANGE:-; POWER RATING:500MW; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:METAL OXIDE; TEMPERATURE COEFFICIENT:-; AUTOMOTIVE QUALIFICATION STANDARD:

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 40AJ6099 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
40AJ6099
Resistance Mcm 40AJ6099
RESISTANCE:4.7OHM; PRODUCT RANGE:-; POWER RATING:500MW; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:METAL OXIDE; TEMPERATURE COEFFICIENT:-; AUTOMOTIVE QUALIFICATION STANDARD:

RESISTANCE:4.7OHM; PRODUCT RANGE:-; POWER RATING:500MW; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:METAL OXIDE; TEMPERATURE COEFFICIENT:-; AUTOMOTIVE QUALIFICATION STANDARD:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40AJ6099
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details