McMaster-Carr Supply Company Resistance Mcm 37-330

Description
Resistance:330ohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
Resistance:330ohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 72J7054 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
72J7054
Resistance Mcm 72J7054
Resistance:330ohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:3mm RoHS Compliant: Yes

Resistance:330ohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72J7054
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details