McMaster-Carr Supply Company Resistance Mcm 37-1K

Description
Resistance:1kohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet
Description
Resistance:1kohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 38C9624 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
38C9624
Resistance Mcm 38C9624
Resistance:1kohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes

Resistance:1kohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38C9624
Product Name Resistance Mcm
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details