McMaster-Carr Supply Company Resistance Mcm 37-120

Description
Resistance:120ohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet
Description
Resistance:120ohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 41T3364 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
41T3364
Resistance Mcm 41T3364
Resistance:120ohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes

Resistance:120ohm; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Oxide; Temperature Coefficient:-; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41T3364
Product Name Resistance Mcm
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details