McMaster-Carr Supply Company Rj-45 Modular Connectors For Flat Cable; Modular Connector Type Mcm 36-665

Description
RJ-45 Modular Connectors for Flat Cable; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ-45 Modular Connectors for Flat Cable; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj-45 Modular Connectors For Flat Cable; Modular Connector Type Mcm - 86R1136 - Newark, An Avnet Company
Chicago, IL, United States
Rj-45 Modular Connectors For Flat Cable; Modular Connector Type Mcm
86R1136
Rj-45 Modular Connectors For Flat Cable; Modular Connector Type Mcm 86R1136
RJ-45 Modular Connectors for Flat Cable; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ-45 Modular Connectors for Flat Cable; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R1136
Product Name Rj-45 Modular Connectors For Flat Cable; Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details