McMaster-Carr Supply Company Rj45 In-Line Ethernet Coupler Female To Female; Modular Connector Type Mcm 36-610

Description
RJ45 In-Line Ethernet Coupler Female to Female; Modular Connector Type:-; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:- RoHS Compliant: Yes
Datasheet
Description
RJ45 In-Line Ethernet Coupler Female to Female; Modular Connector Type:-; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 In-Line Ethernet Coupler Female To Female; Modular Connector Type Mcm - 50B5222 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 In-Line Ethernet Coupler Female To Female; Modular Connector Type Mcm
50B5222
Rj45 In-Line Ethernet Coupler Female To Female; Modular Connector Type Mcm 50B5222
RJ45 In-Line Ethernet Coupler Female to Female; Modular Connector Type:-; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:- RoHS Compliant: Yes

RJ45 In-Line Ethernet Coupler Female to Female; Modular Connector Type:-; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5222
Product Name Rj45 In-Line Ethernet Coupler Female To Female; Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers