McMaster-Carr Supply Company Telephone Cord, Modular, Rj11/12/14, 14Ft; Connector Type A Mcm 36-602

Description
TELEPHONE CORD, MODULAR, RJ11/12/14, 14FT; Connector Type A:RJ11 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Silver; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes
Datasheet
Description
TELEPHONE CORD, MODULAR, RJ11/12/14, 14FT; Connector Type A:RJ11 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Silver; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord, Modular, Rj11/12/14, 14Ft; Connector Type A Mcm - 39C1419 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord, Modular, Rj11/12/14, 14Ft; Connector Type A Mcm
39C1419
Telephone Cord, Modular, Rj11/12/14, 14Ft; Connector Type A Mcm 39C1419
TELEPHONE CORD, MODULAR, RJ11/12/14, 14FT; Connector Type A:RJ11 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Silver; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes

TELEPHONE CORD, MODULAR, RJ11/12/14, 14FT; Connector Type A:RJ11 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Silver; Product Range:-; No. of Conductors:6Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1419
Product Name Telephone Cord, Modular, Rj11/12/14, 14Ft; Connector Type A Mcm
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details