McMaster-Carr Supply Company Connector Mounting Mcm 36-260

Description
Connector Mounting:Cable Mount; Product Range:-; Connector Type:RJ11; Gender:Receptacle, Receptacle; No. of Contacts:4 Contact RoHS Compliant: Yes
Datasheet
Description
Connector Mounting:Cable Mount; Product Range:-; Connector Type:RJ11; Gender:Receptacle, Receptacle; No. of Contacts:4 Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Mounting Mcm - 38C9596 - Newark, An Avnet Company
Chicago, IL, United States
Connector Mounting Mcm
38C9596
Connector Mounting Mcm 38C9596
Connector Mounting:Cable Mount; Product Range:-; Connector Type:RJ11; Gender:Receptacle, Receptacle; No. of Contacts:4 Contact RoHS Compliant: Yes

Connector Mounting:Cable Mount; Product Range:-; Connector Type:RJ11; Gender:Receptacle, Receptacle; No. of Contacts:4 Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9596
Product Name Connector Mounting Mcm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details