McMaster-Carr Supply Company Cable Shielding Mcm 36-084

Description
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Beige; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Beige; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Mcm - 87K6679 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Mcm
87K6679
Cable Shielding Mcm 87K6679
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Beige; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:PVC RoHS Compliant: Yes

Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Beige; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6679
Product Name Cable Shielding Mcm
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details