McMaster-Carr Supply Company Connector Type A Mcm 36-080

Description
Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 38C4109 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
38C4109
Connector Type A Mcm 38C4109
Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38C4109
Product Name Connector Type A Mcm
Cable Length 11.81 ft (36 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details