McMaster-Carr Supply Company M Xlr To 1/4? Phone Jack Matching Transformer; No. Of Contacts Mcm 35-595

Description
M XLR to 1/4? Phone Jack Matching Transformer; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:Steel Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
M XLR to 1/4? Phone Jack Matching Transformer; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:Steel Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M Xlr To 1/4? Phone Jack Matching Transformer; No. Of Contacts Mcm - 22C9588 - Newark, An Avnet Company
Chicago, IL, United States
M Xlr To 1/4? Phone Jack Matching Transformer; No. Of Contacts Mcm
22C9588
M Xlr To 1/4? Phone Jack Matching Transformer; No. Of Contacts Mcm 22C9588
M XLR to 1/4? Phone Jack Matching Transformer; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:Steel Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

M XLR to 1/4? Phone Jack Matching Transformer; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:Steel Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22C9588
Product Name M Xlr To 1/4? Phone Jack Matching Transformer; No. Of Contacts Mcm
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details